Win Source Part Number: 1006676-REM3-0512S/A
Category: Power Supplies - Board Mount>DC DC Converters
Series: MEDLINE REM3 (3W)
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Package: Tube
Applications: ITE (Commercial), Medical
Standard Package: 7
Power (Watts): 3 W
Control Features: Enable, Active Low
Voltage - Isolation: 5 kV
Number of Outputs: 1
Current - Output (Max): 250mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 9V
Voltage - Output 1: 12V
Efficiency: 85.5%
Mounting Type: Through Hole
Package / Case: 24-DIP Module, 6 Leads
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 51000025
Base Product Number: REM3-0512
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
| Win Source Electronics | Richardson RFPD | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1006676-REM3-0512S/A/CTRL | REM3-0512S/A/CTRL |
| Product Name | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Package Type | DIP; Other; Tube |