RECOM Power, Inc. DC to DC Converter REM3-053.3S/C

Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Description
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM3-053.3S/C is a 3W medical-grade DC/DC converter in a DIP24 package with reinforced 2MOPP isolation, rated for 250VAC continuous working voltage and 5kVAC input-to-output isolation. It features a 2µA patient leakage current, 8mm internal clearance and creepage, and complies with IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. The unit provides a 3.3V single output at up to 1000mA with 81% efficiency and operates from a 4.5-9VDC input. The 'C' pinning option provides external clearance exceeding 19.72mm. The converter includes short-circuit and overload protection with auto-recovery, and is certified for operation in ambient temperatures up to +105°C.

Datasheet Summary
Powered by GS/AI

The REM3-053.3S/C is a 3W medical-grade DC/DC converter in a DIP24 package with reinforced 2MOPP isolation, rated for 250VAC continuous working voltage and 5kVAC input-to-output isolation. It features a 2µA patient leakage current, 8mm internal clearance and creepage, and complies with IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. The unit provides a 3.3V single output at up to 1000mA with 81% efficiency and operates from a 4.5-9VDC input. The 'C' pinning option provides external clearance exceeding 19.72mm. The converter includes short-circuit and overload protection with auto-recovery, and is certified for operation in ambient temperatures up to +105°C.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM3-053.3S/C - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM3-053.3S/C
DC to DC Converter REM3-053.3S/C
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM3-053.3S/C
Product Name DC to DC Converter
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 2A Step-Down DC-DC Converter IC - 739-SKY87000-13-001 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.4000 volts
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers
Buck Step-Down DC-DC Converter IC - 715-IR3588MLN01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 28-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details