RECOM Power, Inc. DC to DC Converter REM3-2405S/A

Description
The REM3 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact DIP24 package offers tightly regulated single and dual outputs, even under no-load conditions. The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry the UL mark.
Request a Quote Datasheet
Description
The REM3 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact DIP24 package offers tightly regulated single and dual outputs, even under no-load conditions. The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry the UL mark.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM3-2405S/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM3-2405S/A
DC to DC Converter REM3-2405S/A
The REM3 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact DIP24 package offers tightly regulated single and dual outputs, even under no-load conditions. The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry the UL mark.

The REM3 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact DIP24 package offers tightly regulated single and dual outputs, even under no-load conditions. The outputs are short circuit and overload protected. The converters are available in two different pinning options and optionally with an external control pin for standby consumption as low as 12.5mW. The converters are fully certified to CB, IEC/EN and ANSI/AAMI standards and carry the UL mark.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM3-2405S/A
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DCV011512D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV011512DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 11.4 to 12.6 volts
View Details
4 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
DC-DC Converters ICs - 1223369 - RS Components, Ltd.
Specs
Package Type SOT23; Other; Sot-23
Output Voltage Type Adjustable / Variable
Configuration / Function Buck; Step down
View Details