The REM3-0515S/A is a 3W medical-grade DC/DC converter in a DIP24 package with reinforced 5kVAC/1 minute isolation and 2MOPP certification for 250VAC continuous operating voltage. It provides a regulated 15VDC single output with a 5VDC input range of 4.5-9VDC, operates at 87.5% efficiency, and offers short-circuit and overload protection with auto-recovery. The converter meets IEC/EN60601-1, ANSI/AAMI ES60601-1, and EN55011 standards, with patient leakage current limited to 2µA. The 14.64mm minimum external clearance and creepage distance comply with medical safety requirements.
3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM3-0515S/A |
| Product Name | DC to DC Converter |
| Output Voltage | 15 volts |