RECOM Power, Inc. DC to DC Converter REM10-4805SW/A

Description
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Description
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The REM10-4805SW/A is a 10W medical-grade regulated DC/DC converter with a DIP24 package, offering a 4:1 wide input voltage range of 36-75VDC and a 5V output at up to 2000mA. It provides reinforced 5kVAC isolation with 2MOPP protection, 2µA patient leakage current, and meets IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. The converter features short-circuit and overload protection in hiccup mode, operates with ≤50mVp-p output ripple, and maintains regulation under no-load conditions. Its case dimensions are 255 × 21.8 × 16.5mm when tube-packed, and it supports operation from -40°C to +105°C. The 'A' pinning configuration provides over 14.64mm internal clearance and creepage distance.

Datasheet Summary
Powered by GS/AI

The REM10-4805SW/A is a 10W medical-grade regulated DC/DC converter with a DIP24 package, offering a 4:1 wide input voltage range of 36-75VDC and a 5V output at up to 2000mA. It provides reinforced 5kVAC isolation with 2MOPP protection, 2µA patient leakage current, and meets IEC/EN 60601-1, ANSI/AAMI ES60601-1, and EN55011 standards. The converter features short-circuit and overload protection in hiccup mode, operates with ≤50mVp-p output ripple, and maintains regulation under no-load conditions. Its case dimensions are 255 × 21.8 × 16.5mm when tube-packed, and it supports operation from -40°C to +105°C. The 'A' pinning configuration provides over 14.64mm internal clearance and creepage distance.

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - REM10-4805SW/A - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
REM10-4805SW/A
DC to DC Converter REM10-4805SW/A
10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number REM10-4805SW/A
Product Name DC to DC Converter
Output Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Buck 3.3V 3A Step-Down DC-DC Converter IC - 739-AAT1154IAS-3.3-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 3 amps
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 to 12.1 volts
Input Voltage 36 volts
View Details
48V Boost DC-DC Converter IC - 715-LM3481QMMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
IOUT 1 amps
IQ 0.0037 amps
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 715-IR3565AMCP01TRP - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Configuration / Function Positive
View Details