The REM2 series is a 2W medical grade DC/DC converter in a SIP8 package, measuring 520.0 x 22.1 x 10.2 mm in tube packaging. It provides reinforced 5.2kVDC/1 minute isolation with 2MOPP certification for 250VAC working voltage up to 5000m altitude. Operating temperature ranges from -40°C to +95°C, with full ratings up to +80°C without derating. The converter complies with IEC/EN 60601-1 third edition medical safety standards and EN60601-1-2 (4th Ed.) medical EMC standards, and features efficiency up to 85% with single or dual output options.
2W DC/DC-Converter 'MEDLINE' SIP8 5.2kV unreg
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | REM2-2412S |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |