1 Circuit IC Switch 2:1 60Ohm 8-SOIC
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | MAX4544ESA+TTR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 2.7 to 12 volts |
| Ron | 60 ohms |
| tON | 100 ns |