Integrated Device Technology Synchronization System For IEEE 1588 82P33910-1BAG8

Description
The 82P33910-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves. The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.
Description
The 82P33910-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves. The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.

Suppliers

Company
Product
Description
Supplier Links
Synchronization System For IEEE 1588 - 82P33910-1BAG8 - Integrated Device Technology
San Jose, CA, USA
Synchronization System For IEEE 1588
82P33910-1BAG8
Synchronization System For IEEE 1588 82P33910-1BAG8
The 82P33910-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves. The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.

The 82P33910-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware.

The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves. The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks.

The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

For more information or to request documentation, please contact your local IDT sales representative.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33910-1BAG8
Product Name Synchronization System For IEEE 1588
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
Package Type Surface Mount; CABGA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 690-RV-8803-C7-32.768KHZ-3PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Supply Voltage 1.5 to 5.5 volts
Operating Temperature -40 C (-40 F)
View Details
8 suppliers
 - AM9513AJC-G - Rochester Electronics
Rochester Electronics
Specs
Features / Standards RoHS
View Details
Programmable Timers and Oscillators - 1727-3554-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
NA555 Precision Timers - NA555P - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
6 suppliers