Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9LPR363DGLFT 9LPR363DGLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076653-9LPR363DGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076653-9LPR363DGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9LPR363DGLFT
076653-9LPR363DGLFT
Clock/Timing - Clock/Timing - Application Specific - 9LPR363DGLFT 076653-9LPR363DGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076653-9LPR363DGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock PLL: No Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 64-TSSOP Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076653-9LPR363DGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU, PCI Express (PCIe), SATA CPU, Timing Control Hub
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 64-TSSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now
TSSOP Clock and Timing IC - 763-9LPR363DGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-9LPR363DGLFT
TSSOP Clock and Timing IC 763-9LPR363DGLFT
IC PC MAIN CLOCK CK505 64-TSSOP Product overview: 9LPR363DGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPR363DGLFT can be used for catalog matching and distributor lookup.

IC PC MAIN CLOCK CK505 64-TSSOP Product overview: 9LPR363DGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9LPR363DGLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 076653-9LPR363DGLFT 763-9LPR363DGLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9LPR363DGLFT TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data