Integrated Device Technology Clock and Timing IC 954226AKLF

Description
Programmable Timing Control HubTM for Mobile P4TM Systems | IC TIMING CTRL HUB P4 56-VFQFPN Product overview: 954226AKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-954226AKLF can be used for catalog matching and distributor lookup.
Request a Quote
Description
Programmable Timing Control HubTM for Mobile P4TM Systems | IC TIMING CTRL HUB P4 56-VFQFPN Product overview: 954226AKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-954226AKLF can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-954226AKLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-954226AKLF
Clock and Timing IC 763-954226AKLF
Programmable Timing Control HubTM for Mobile P4TM Systems | IC TIMING CTRL HUB P4 56-VFQFPN Product overview: 954226AKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-954226AKLF can be used for catalog matching and distributor lookup.

Programmable Timing Control HubTM for Mobile P4TM Systems | IC TIMING CTRL HUB P4 56-VFQFPN Product overview: 954226AKLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-954226AKLF can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 954226AKLF
1134288-954226AKLF
Clock/Timing - Clock/Timing - Application Specific - 954226AKLF 1134288-954226AKLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 1134288-954226AKLF Packaging: Tube Mounting Style: SMD Frequency - Max: 400MHz Input: Clock, Crystal Output: Clock PLL: No Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe) Categories: Integrated Circuits Supplier Device Package: 56-VFQFPN (8x8) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.idt.com Manufacturer Package: 56-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: ICS954226 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 1134288-954226AKLF
Packaging: Tube
Mounting Style: SMD
Frequency - Max: 400MHz
Input: Clock, Crystal
Output: Clock
PLL: No
Main Purpose: Intel CPU-M, Intel CPU, PCI Express (PCIe)
Categories: Integrated Circuits
Supplier Device Package: 56-VFQFPN (8x8)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.idt.com
Manufacturer Package: 56-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: ICS954226
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-954226AKLF 1134288-954226AKLF
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 954226AKLF
Bus Interface Clock Clock
Package Type Tube Surface Mount
Frequency 400 MHz 400 MHz
Unlock Full Specs
to access all available technical data