Integrated Device Technology TSSOP Clock and Timing IC ICS843021AGLFT

Description
IC CLK GENERATOR LVPECL 8-TSSOP Product overview: ICS843021AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS843021AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK GENERATOR LVPECL 8-TSSOP Product overview: ICS843021AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS843021AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 763-ICS843021AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-ICS843021AGLFT
TSSOP Clock and Timing IC 763-ICS843021AGLFT
IC CLK GENERATOR LVPECL 8-TSSOP Product overview: ICS843021AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS843021AGLFT can be used for catalog matching and distributor lookup.

IC CLK GENERATOR LVPECL 8-TSSOP Product overview: ICS843021AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS843021AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - ICS843021AGLFT
068495-ICS843021AGLFT
Clock/Timing - Clock/Timing - Application Specific - ICS843021AGLFT 068495-ICS843021AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068495-ICS843021AGLF T Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVPECL Main Purpose: Ethernet Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Maximum Input Frequency: 140MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068495-ICS843021AGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVPECL
Main Purpose: Ethernet
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Maximum Input Frequency: 140MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-ICS843021AGLFT 068495-ICS843021AGLFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - ICS843021AGLFT
Bus Interface LVPECL ECL; PECL; LVPECL; LVPECL
Package Type Reel - TR Surface Mount; 8-TSSOP
Frequency 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data