Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9P956AFLF 9P956AFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139204-9P956AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139204-9P956AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P956AFLF
139204-9P956AFLF
Clock/Timing - Clock/Timing - Application Specific - 9P956AFLF 139204-9P956AFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 139204-9P956AFLF Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 3.3V Maximum Input Frequency: 400MHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 139204-9P956AFLF
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.3V
Maximum Input Frequency: 400MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-9P956AFLF - ERSAELECTRONICS PTE. LTD.
Singapore
SSOP Clock and Timing IC
763-9P956AFLF
SSOP Clock and Timing IC 763-9P956AFLF
IC FANOUT BUFFER DDRII 28-SSOP Product overview: 9P956AFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P956AFLF can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER DDRII 28-SSOP Product overview: 9P956AFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P956AFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 139204-9P956AFLF 763-9P956AFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 9P956AFLF SSOP Clock and Timing IC
Device Type Clock Generator
Bus Interface Clock Clock
Package Type Surface Mount; 28-SSOP Tube/Rail
Unlock Full Specs
to access all available technical data