The 82P33814 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation.The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
| Integrated Device Technology | |
|---|---|
| Product Category | IC Timers |
| Product Number | 82P33814ANLG8 |
| Product Name | Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet |
| Bus Interface | LVPECL; LVDS; LVCMOS,LVPECL,LVDS |
| Package Type | Surface Mount; VFQFPN |
| Supply Voltage | 1.8 volts |