Integrated Device Technology Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N0Q001KH-0127CDI 8N0Q001KH-0127CDI

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813376-8N0Q001KH-012 7CDI Packaging: Tray Type: Clock Oscillator Mounting Style: Surface Mount Frequency: 25MHz, 33.3333MHz, 50MHz, 125MHz Current - Supply: 140mA Supplier Device Package: 10-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-CLCC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813376-8N0Q001KH-012 7CDI Packaging: Tray Type: Clock Oscillator Mounting Style: Surface Mount Frequency: 25MHz, 33.3333MHz, 50MHz, 125MHz Current - Supply: 140mA Supplier Device Package: 10-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-CLCC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N0Q001KH-0127CDI
813376-8N0Q001KH-0127CDI
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N0Q001KH-0127CDI 813376-8N0Q001KH-0127CDI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 813376-8N0Q001KH-012 7CDI Packaging: Tray Type: Clock Oscillator Mounting Style: Surface Mount Frequency: 25MHz, 33.3333MHz, 50MHz, 125MHz Current - Supply: 140mA Supplier Device Package: 10-CLCC (7x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 10-CLCC Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 3.135V ~ 3.465V

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 813376-8N0Q001KH-0127CDI
Packaging: Tray
Type: Clock Oscillator
Mounting Style: Surface Mount
Frequency: 25MHz, 33.3333MHz, 50MHz, 125MHz
Current - Supply: 140mA
Supplier Device Package: 10-CLCC (7x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-CLCC
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.135V ~ 3.465V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 813376-8N0Q001KH-0127CDI
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N0Q001KH-0127CDI
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock and Timing IC - 728-SI51218-A07787-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - 74HCT4046ADB,118-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
6 suppliers
Timer Circuits - 1905952P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOIC; SOIC
Operating Temperature -20 C (-4 F)
Features / Standards RoHS
View Details