Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 808202-954141CFLFT
Packaging: Reel
Mounting Style: SMD
Number of Circuits: 1
Output: Clock
PLL: No
Main Purpose: Intel CPU Servers
Part Status: Last Time Buy
Supplier Device Package: 56-SSOP
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 56-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3.3V
Part Number Series: ICS954141
IC TIMING CTRL HUB P4 56-SSOP Product overview: 954141CFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-954141CFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 808202-954141CFLFT | 763-954141CFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 954141CFLFT | SSOP Clock and Timing IC |
| Device Type | Clock Generator |