Integrated Device Technology Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet 82P33831ABAG8

Description
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet
Description
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet - 82P33831ABAG8 - Integrated Device Technology
San Jose, CA, USA
Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet
82P33831ABAG8
Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet 82P33831ABAG8
The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

The 82P33831 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33831ABAG8
Product Name Synchronization Management Unit (SMU) for IEEE 1588 and 10G/40G Synchronous Ethernet
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
Package Type Surface Mount; CABGA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Bus Interface LVPECL
Package Type Strip
Supply Voltage 3.3 volts
View Details
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Timer Circuits - 1897189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Pdip
Features / Standards RoHS
View Details
NE555 Single Precision Timer - NE555PWRE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers