Integrated Device Technology SSOP Clock and Timing IC 950211BFLFT

Description
IC TIMING CTRL HUB P4 56-SSOP Product overview: 950211BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950211BFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING CTRL HUB P4 56-SSOP Product overview: 950211BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950211BFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SSOP Clock and Timing IC - 763-950211BFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-950211BFLFT
SSOP Clock and Timing IC 763-950211BFLFT
IC TIMING CTRL HUB P4 56-SSOP Product overview: 950211BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950211BFLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 56-SSOP Product overview: 950211BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950211BFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 950211BFLFT - 766515-950211BFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 950211BFLFT
766515-950211BFLFT
Clock/Timing - Clock/Timing - Application Specific - 950211BFLFT 766515-950211BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766515-950211BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 56-BSSOP (0.295", 7.50mm Width) Frequency - Max: 205MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub Part Status: Obsolete(EOL) Family Name: 950211 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-SSOP Alternative Parts (Cross-Reference): SPL505YC256BST; SPL505YC256BS; CY28419ZXCT; Introduction Date: January 23, 2002 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766515-950211BFLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-BSSOP (0.295", 7.50mm Width)
Frequency - Max: 205MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Timing Control Hub
Part Status: Obsolete(EOL)
Family Name: 950211
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-SSOP
Alternative Parts (Cross-Reference): SPL505YC256BST; SPL505YC256BS; CY28419ZXCT;
Introduction Date: January 23, 2002
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-950211BFLFT 766515-950211BFLFT
Product Name SSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 950211BFLFT
Bus Interface Clock Clock
Package Type Reel package Surface Mount
Frequency 205 MHz 205 MHz
Unlock Full Specs
to access all available technical data