Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766483-93732AFLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 340MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Part Status: Obsolete(EOL)
Family Name: 93732
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): 93732AF; 93732AFT; 93732AFLFT;
Introduction Date: April 25, 2003
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC CLK BUF DDR 340MHZ 1CIRC Product overview: 93732AFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 340MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93732AFLF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 766483-93732AFLF | 763-93732AFLF |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 93732AFLF | 340MHZ Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount | Tube |