The 8430S07I is a PLL -based clock generator specifically designed for Cavium Networks SoC processors. This high performance device is optimized to generate the processor core reference clock, the DDR reference clocks, the PCI / PCI -X bus clocks, and the clocks for both the Gigabit Ethernet MAC and PHY . The clock generator offers ultra low-jitter, low-skew clock outputs, and edge rates that easily meet the input requirements for the CN3005 / CN3010 / CN3020 processors. The output frequencies are generated from a 25MHz external input source or an external 25MHz parallel resonant crystal. The extended temperature range of the 8430S07I supports telecommunication, networking, and storage requirements.
IC CLK GENERATOR PLL 32VFQFN Product overview: 8430S07AKILFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-8430S07AKILFT can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 140160-8430S07AKILFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVPECL, LVTTL
Main Purpose: Cavium Processor
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-VFQFPN (5x5)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.33MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
| Integrated Device Technology | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Clocks | IC Timers | IC Clocks |
| Product Number | 8430S07AKILFT | 763-8430S07AKILFT | 140160-8430S07AKILFT |
| Product Name | Clock Generator For Cavium Processors | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - 8430S07AKILFT |
| Device Type | Clock Generator | Clock Generator | |
| Bus Interface | LVPECL; LVCMOS,LVPECL | LVCMOS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; TTL; LVCMOS, LVPECL, LVTTL |
| Package Type | Surface Mount; VFQFPN | Reel - TR | Surface Mount; 32-VFQFPN (5x5) |
| Supply Voltage | 3.3 volts | 3.13 to 3.46 volts |