Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - CV141PAG8 CV141PAG8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 203001-CV141PAG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 203001-CV141PAG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - CV141PAG8 - 203001-CV141PAG8 - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CV141PAG8
203001-CV141PAG8
Clock/Timing - Clock/Timing - Application Specific - CV141PAG8 203001-CV141PAG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 203001-CV141PAG8 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Intel CPU Servers Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 48-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 203001-CV141PAG8
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Intel CPU Servers
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TSSOP Clock and Timing IC - 763-CV141PAG8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-CV141PAG8
TSSOP Clock and Timing IC 763-CV141PAG8
IC CLK BUFFER 1-8 DIFF 48-TSSOP Product overview: CV141PAG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CV141PAG8 can be used for catalog matching and distributor lookup.

IC CLK BUFFER 1-8 DIFF 48-TSSOP Product overview: CV141PAG8 from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CV141PAG8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 203001-CV141PAG8 763-CV141PAG8
Product Name Clock/Timing - Clock/Timing - Application Specific - CV141PAG8 TSSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data