Integrated Device Technology Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0013CDI8 8N3DV85FC-0013CDI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135528-8N3DV85FC-001 3CDI8 Packaging: Reel - TR Type: VCXO Mounting: Surface Mount Frequency: 622.08MHz, 672.1627MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-CLCC (7x5) Supply Voltage - Operating: 2.375 V to 2.625 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135528-8N3DV85FC-001 3CDI8 Packaging: Reel - TR Type: VCXO Mounting: Surface Mount Frequency: 622.08MHz, 672.1627MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-CLCC (7x5) Supply Voltage - Operating: 2.375 V to 2.625 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0013CDI8
135528-8N3DV85FC-0013CDI8
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0013CDI8 135528-8N3DV85FC-0013CDI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 135528-8N3DV85FC-001 3CDI8 Packaging: Reel - TR Type: VCXO Mounting: Surface Mount Frequency: 622.08MHz, 672.1627MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-CLCC (7x5) Supply Voltage - Operating: 2.375 V to 2.625 V Operating Supply Current: 120mA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 135528-8N3DV85FC-0013CDI8
Packaging: Reel - TR
Type: VCXO
Mounting: Surface Mount
Frequency: 622.08MHz, 672.1627MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-CLCC (7x5)
Supply Voltage - Operating: 2.375 V to 2.625 V
Operating Supply Current: 120mA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 135528-8N3DV85FC-0013CDI8
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - 8N3DV85FC-0013CDI8
Package Type Surface Mount; 6-CLCC (7x5)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 125.0000MHZ Clock and Timing IC - 172-510CBA125M000AAGR - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Tape & Reel (TR)
Supply Voltage 3.3 volts
View Details
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details