Integrated Device Technology Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet 82P33810ABAG

Description
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet
Description
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet - 82P33810ABAG - Integrated Device Technology
San Jose, CA, USA
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet
82P33810ABAG
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet 82P33810ABAG
The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

The 82P33810 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize Ethernet interfaces; as well as SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33810ABAG
Product Name Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
Package Type Surface Mount; CABGA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 1 to 4.4 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3806-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
5 suppliers
NA555 Precision Timers - NA555D - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers