IC CLK GENERATOR PLL 48TQFP Product overview: ICS8430S10BYI-02LFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-ICS8430S10BYI-02
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 205029-ICS8430S10BYI
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: LVCMOS, LVDS, LVPECL, LVTTL, SSTL, Crystal
Output: LVCMOS, LVDS, LVPECL, LVTTL
Main Purpose: Cavium Processor
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-PTQFP-EP (7x7)
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 133.33MHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 763-ICS8430S10BYI-02LFT | 205029-ICS8430S10BYI-02LFT |
| Product Name | Clock and Timing IC | Clock/Timing - Clock/Timing - Application Specific - ICS8430S10BYI-02LFT |
| Bus Interface | LVCMOS, LVDS, LVPECL, LVTTL | CMOS; ECL; PECL; LVPECL; LVDS; TTL; LVCMOS, LVDS, LVPECL, LVTTL |
| Package Type | Reel - TR | Surface Mount; 48-PTQFP-EP (7x7) |
| Frequency | 133 MHz | 133 MHz |