Integrated Device Technology Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet 82P33741BAG

Description
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock generation; and general purpose frequency translation. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet
Description
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock generation; and general purpose frequency translation. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet - 82P33741BAG - Integrated Device Technology
San Jose, CA, USA
Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet
82P33741BAG
Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet 82P33741BAG
The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock generation; and general purpose frequency translation. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

The 82P33741 Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet provides tools to manage timing references, clock conversion and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE). The device supports up to three independent timing paths for: IEEE 1588 clock generation; SyncE clock generation; and general purpose frequency translation. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33741BAG
Product Name Port Synchronizer for IEEE 1588 and 10G/40G Synchronous Ethernet
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS
Package Type Surface Mount; CABGA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Bus Interface CMOS; I2C
Package Type Surface Mount
Supply Voltage 0.9000 to 5.5 volts
View Details
 - 9513ADC-SPECIAL - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP
View Details
Clock Generators, PLLs, Frequency Synthesizers - 1727-3301-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; SSOP; "16-SSOP (0.209"", 5.30mm Width)"
View Details
4 suppliers
TLC555 Low Power Timer - TLC555CPWRG4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
4 suppliers