Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 952906BFLFT 952906BFLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766524-952906BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Output: Clock Family Name: 952906 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI6C410A; PI6C410VEX; PI6C410VX; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766524-952906BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Output: Clock Family Name: 952906 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI6C410A; PI6C410VEX; PI6C410VX; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 952906BFLFT
766524-952906BFLFT
Clock/Timing - Clock/Timing - Application Specific - 952906BFLFT 766524-952906BFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766524-952906BFLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 2.5 V ~ 3.3 V Output: Clock Family Name: 952906 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): PI6C410A; PI6C410VEX; PI6C410VX; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766524-952906BFLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 2.5 V ~ 3.3 V
Output: Clock
Family Name: 952906
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): PI6C410A; PI6C410VEX; PI6C410VX;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Clock and Timing IC - 763-952906BFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-952906BFLFT
Clock and Timing IC 763-952906BFLFT
IC CLOCK CTRL HUB P4 48SSOP Product overview: 952906BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906BFLFT can be used for catalog matching and distributor lookup.

IC CLOCK CTRL HUB P4 48SSOP Product overview: 952906BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906BFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 766524-952906BFLFT 763-952906BFLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 952906BFLFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data