Integrated Device Technology Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet 82P33813NLG8

Description
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to- input, input-to-output and output-tooutput phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet
Description
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to- input, input-to-output and output-tooutput phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet - 82P33813NLG8 - Integrated Device Technology
San Jose, CA, USA
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet
82P33813NLG8
Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet 82P33813NLG8
The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to- input, input-to-output and output-tooutput phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

The 82P33813 Synchronization Management Unit ( SMU ) provides tools to manage timing references, clock sources and timing paths for IEEE 1588 / Precision Time Protocol ( PTP ) and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: PTP clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to- input, input-to-output and output-tooutput phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33813NLG8
Product Name Synchronization Management Unit (SMU) for IEEE 1588 and Synchronous Ethernet
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS
Package Type Surface Mount; VFQFPN
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

NE555 Single Precision Timer - NE555DE4 - Texas Instruments
Specs
Package Type PDIP,SO,SOIC,TSSOP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
3 suppliers
Dual High Speed Micropower Timer - ALD2502PBL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP14
Supply Voltage 2 to 12 volts
View Details
2 suppliers
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - 74HC4046ADB,118 - 1008436-74HC4046ADB,118 - Win Source Electronics
Specs
Device Type Clock Generator
Bus Interface Clock
Package Type Surface Mount; 16-SSOP
View Details
6 suppliers