Integrated Device Technology Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet 82P33731ABAG

Description
The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33731 meets the requirements of ITU -T G.8262 for synchronous Ethernet Equipment Clocks (EECs) and ITU -T G.813 for Synchronous Equipment Clocks ( SEC ). The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces. For 1G SyncE applications, see the 82P33714. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), 8T49N286 (4-in / 2- PLL / 8-out), 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out).
Datasheet
Description
The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33731 meets the requirements of ITU -T G.8262 for synchronous Ethernet Equipment Clocks (EECs) and ITU -T G.813 for Synchronous Equipment Clocks ( SEC ). The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces. For 1G SyncE applications, see the 82P33714. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), 8T49N286 (4-in / 2- PLL / 8-out), 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet - 82P33731ABAG - Integrated Device Technology
San Jose, CA, USA
Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet
82P33731ABAG
Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet 82P33731ABAG
The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33731 meets the requirements of ITU -T G.8262 for synchronous Ethernet Equipment Clocks (EECs) and ITU -T G.813 for Synchronous Equipment Clocks ( SEC ). The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces. For 1G SyncE applications, see the 82P33714. IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), 8T49N286 (4-in / 2- PLL / 8-out), 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out).

The 82P33731 Synchronous Equipment Timing Source ( SETS ) for 10G Synchronous Ethernet (SyncE) provides tools to manage timing references, clock generation and timing paths for SyncE based clocks, per ITU -T G.8264 and ITU -T G.8262. 82P33731 meets the requirements of ITU -T G.8262 for synchronous Ethernet Equipment Clocks (EECs) and ITU -T G.813 for Synchronous Equipment Clocks ( SEC ). The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces. For 1G SyncE applications, see the 82P33714.

IDT ’s third generation Universal Frequency Translator family also includes the 8T49N285 (2-in / 1- PLL / 8-out), 8T49N286 (4-in / 2- PLL / 8-out), 8T49N287 (2-in / 2- PLL / 8-out), and the 8T49N242 (2-in / 1- PLL / 4-out).

Supplier's Site Datasheet

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33731ABAG
Product Name Synchronous Equipment Timing Source for 10G-40G Synchronous Ethernet
Package Type Surface Mount; CABGA
Unlock Full Specs
to access all available technical data

Similar Products

SE556 Dual Precision Timer - JM38510/10902BCA - Texas Instruments
Specs
Package Type CDIP
Supply Voltage 4.5 to 16 volts
Frequency 0.1000 MHz
View Details
2 suppliers
Single High Speed Micropower Timer - ALD1502PAL - Advanced Linear Devices, Inc.
Specs
Bus Interface CMOS
Package Type PDIP8
Supply Voltage 2 to 12 volts
View Details
2 suppliers
 - MR8254/R - Rochester Electronics
Specs
Package Type DIP
View Details
2 suppliers
Programmable Timers and Oscillators - HEF4541BT,653-ND - DigiKey
Specs
Package Type Surface Mount; SOIC; "14-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 4.5 to 15.5 volts
Frequency 36 MHz
View Details
2 suppliers