Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198375-950220AFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: Intel CPU, Timing Control Hub
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 200MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC TIMING CTRL HUB P4 48-SSOP Product overview: 950220AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-950220AFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 198375-950220AFLFT | 763-950220AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 950220AFLFT | SSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 48-SSOP | Reel - TR |