Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776435-932S421CGLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 56-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 400MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: HCSL
PLL: Yes
Main Purpose: Intel CPU Servers
Family Name: 932S421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-TSSOP
Alternative Parts (Cross-Reference): PCK2014ADL/G; PI6C410MAEX; PCK2014ADL,112; PI6C410MAX;
Introduction Date: April 15, 2008
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
IC PCIE GEN2 MAIN CLOCK 56-TSSOP / Clock Generator 14.31818MHz-IN 400MHz-OUT 56-Pin TSSOP T/R Product overview: 932S421CGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.31818MHz, 400MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.31818MHz, 400MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-932S421CGLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776435-932S421CGLFT | 763-932S421CGLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 932S421CGLFT | 14.31818MHz 400MHz TSSOP Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | HCSL | HCSL |
| Package Type | Surface Mount | Reel package |