Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 960009CFLF 960009CFLF

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766537-960009CFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Memory, DDR Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 960009CFLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766537-960009CFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Memory, DDR Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 960009CFLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Application Specific - 960009CFLF - 766537-960009CFLF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 960009CFLF
766537-960009CFLF
Clock/Timing - Clock/Timing - Application Specific - 960009CFLF 766537-960009CFLF
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766537-960009CFLF Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 48-BSSOP (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 3.3V Output: Clock PLL: No Main Purpose: Memory, DDR Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Manufacturer Package: 48-SSOP Alternative Parts (Cross-Reference): 960009CFLFT; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Indonesia, Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766537-960009CFLF
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 48-BSSOP (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 3.3V
Output: Clock
PLL: No
Main Purpose: Memory, DDR
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-SSOP
Alternative Parts (Cross-Reference): 960009CFLFT;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SSOP Clock and Timing IC - 763-960009CFLF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Clock and Timing IC
763-960009CFLF
SSOP Clock and Timing IC 763-960009CFLF
IC PC CLOCK 48-SSOP Product overview: 960009CFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-960009CFLF can be used for catalog matching and distributor lookup.

IC PC CLOCK 48-SSOP Product overview: 960009CFLF from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-960009CFLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 766537-960009CFLF 763-960009CFLF
Product Name Clock/Timing - Clock/Timing - Application Specific - 960009CFLF SSOP Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-8263-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details
Real Time Clocks - 1905806P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOP; SOP
Operating Temperature -40 C (-40 F)
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - AD9517-1ABCPZ - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 2650 MHz
View Details
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - SI51210-B11420-GM - Lingto Electronic Limited
Specs
Device Type Clock Generator
View Details
2 suppliers