Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 132987-93716AFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 233MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CLK BUF DDR 233MHZ 1CIRC Product overview: 93716AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93716AFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 132987-93716AFLFT | 763-93716AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 93716AFLFT | 233MHZ Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount; 28-SSOP | Reel - TR |