Integrated Device Technology 340MHZ Clock and Timing IC 93732AFLFT

Description
IC CLK BUF DDR 340MHZ 1CIRC Product overview: 93732AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 340MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93732AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUF DDR 340MHZ 1CIRC Product overview: 93732AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 340MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93732AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
340MHZ Clock and Timing IC - 763-93732AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
340MHZ Clock and Timing IC
763-93732AFLFT
340MHZ Clock and Timing IC 763-93732AFLFT
IC CLK BUF DDR 340MHZ 1CIRC Product overview: 93732AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 340MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93732AFLFT can be used for catalog matching and distributor lookup.

IC CLK BUF DDR 340MHZ 1CIRC Product overview: 93732AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 340MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93732AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 93732AFLFT - 198353-93732AFLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 93732AFLFT
198353-93732AFLFT
Clock/Timing - Clock/Timing - Application Specific - 93732AFLFT 198353-93732AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198353-93732AFLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Clock Output: Clock Main Purpose: Memory, DDR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 28-SSOP Supply Voltage - Operating: 2.3 V to 2.7 V Maximum Input Frequency: 340MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198353-93732AFLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Clock
Output: Clock
Main Purpose: Memory, DDR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 2.3 V to 2.7 V
Maximum Input Frequency: 340MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-93732AFLFT 198353-93732AFLFT
Product Name 340MHZ Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 93732AFLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 28-SSOP
Frequency 340 MHz 340 MHz
Unlock Full Specs
to access all available technical data