Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 052165-960007AFLFT
Packaging: Reel - TR
Mounting: SMD (SMT)
Output: Clock
PLL: No
Main Purpose: CPU
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IC SYSTEM CLOCK 133MHZ 28-SSOP Product overview: 960007AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHZ, SSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 133MHZ, SSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-960007AFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 052165-960007AFLFT | 763-960007AFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 960007AFLFT | 133MHZ SSOP Clock and Timing IC |
| Device Type | Clock Generator |