Integrated Device Technology 1.8V Low-Power Wide-Range Frequency Clock Driver 97ULP845AHLFT

Description
Low skew, low jitter PLL clock driver; 1 to 5 differential clock distribution (SSTL_18)
Request a Quote
Description
Low skew, low jitter PLL clock driver; 1 to 5 differential clock distribution (SSTL_18)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1.8V Low-Power Wide-Range Frequency Clock Driver - 97ULP845AHLFT - Integrated Device Technology
San Jose, CA, USA
1.8V Low-Power Wide-Range Frequency Clock Driver
97ULP845AHLFT
1.8V Low-Power Wide-Range Frequency Clock Driver 97ULP845AHLFT
Low skew, low jitter PLL clock driver; 1 to 5 differential clock distribution (SSTL_18)

Low skew, low jitter PLL clock driver; 1 to 5 differential clock distribution (SSTL_18)

Supplier's Site
Clock/Timing - Clock/Timing - Application Specific - 97ULP845AHLFT - 776455-97ULP845AHLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 97ULP845AHLFT
776455-97ULP845AHLFT
Clock/Timing - Clock/Timing - Application Specific - 97ULP845AHLFT 776455-97ULP845AHLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776455-97ULP845AHLFT Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 28-VFBGA Mounting: SMD Operating Supply Voltage: 1.8V PLL: Yes Family Name: 97ULP845 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-CABGA (4.0x4.5) Alternative Parts (Cross-Reference): HMC872LP4ETR; LMH1983SQE; HMC872LP4E; LMH1983SQX; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776455-97ULP845AHLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 28-VFBGA
Mounting: SMD
Operating Supply Voltage: 1.8V
PLL: Yes
Family Name: 97ULP845
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-CABGA (4.0x4.5)
Alternative Parts (Cross-Reference): HMC872LP4ETR; LMH1983SQE; HMC872LP4E; LMH1983SQX;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now
1.8V BGA Clock and Timing IC - 763-97ULP845AHLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.8V BGA Clock and Timing IC
763-97ULP845AHLFT
1.8V BGA Clock and Timing IC 763-97ULP845AHLFT
IC CLOCK DRIVER 1.8V LP 28-BGA / Clock Generator 28-Pin CABGA T/R Product overview: 97ULP845AHLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-97ULP845AHLFT can be used for catalog matching and distributor lookup.

IC CLOCK DRIVER 1.8V LP 28-BGA / Clock Generator 28-Pin CABGA T/R Product overview: 97ULP845AHLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, BGA. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 1.8V, BGA, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-97ULP845AHLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Clocks IC Timers
Product Number 97ULP845AHLFT 776455-97ULP845AHLFT 763-97ULP845AHLFT
Product Name 1.8V Low-Power Wide-Range Frequency Clock Driver Clock/Timing - Clock/Timing - Application Specific - 97ULP845AHLFT 1.8V BGA Clock and Timing IC
Device Type Clock Driver Clock Generator
Unlock Full Specs
to access all available technical data