Integrated Device Technology TSSOP Clock and Timing IC 951464AGLFT

Description
IC SYSTEM CLOCK CHIP K8 56-TSSOP Product overview: 951464AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-951464AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SYSTEM CLOCK CHIP K8 56-TSSOP Product overview: 951464AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-951464AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TSSOP Clock and Timing IC - 763-951464AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TSSOP Clock and Timing IC
763-951464AGLFT
TSSOP Clock and Timing IC 763-951464AGLFT
IC SYSTEM CLOCK CHIP K8 56-TSSOP Product overview: 951464AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-951464AGLFT can be used for catalog matching and distributor lookup.

IC SYSTEM CLOCK CHIP K8 56-TSSOP Product overview: 951464AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-951464AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 951464AGLFT
076647-951464AGLFT
Clock/Timing - Clock/Timing - Application Specific - 951464AGLFT 076647-951464AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 076647-951464AGLFT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: Clock Main Purpose: AMD CPU, CPU Graphics Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 56-TSSOP Supply Voltage - Operating: 3.135 V to 3.465 V Maximum Input Frequency: 280MHz Differential - Input and Output: No/Yes Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 076647-951464AGLFT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: Clock
Main Purpose: AMD CPU, CPU Graphics
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 56-TSSOP
Supply Voltage - Operating: 3.135 V to 3.465 V
Maximum Input Frequency: 280MHz
Differential - Input and Output: No/Yes
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-951464AGLFT 076647-951464AGLFT
Product Name TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 951464AGLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 56-TSSOP
Frequency 280 MHz 280 MHz
Unlock Full Specs
to access all available technical data