Integrated Device Technology Synchronization System For IEEE 1588 82P33931-1BAG8

Description
The 82P33931-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves.The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.
Description
The 82P33931-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves.The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.

Suppliers

Company
Product
Description
Supplier Links
Synchronization System For IEEE 1588 - 82P33931-1BAG8 - Integrated Device Technology
San Jose, CA, USA
Synchronization System For IEEE 1588
82P33931-1BAG8
Synchronization System For IEEE 1588 82P33931-1BAG8
The 82P33931-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware. The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves.The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks. The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs). For more information or to request documentation, please contact your local IDT sales representative.

The 82P33931-1 Synchronization System for IEEE 1588 is comprised of software and hardware designed to meet the needs of IEEE 1588 slave clock and master clock applications. The system includes Precision Time Protocol ( PTP ) stack software (Stack) and clock recovery servo software (Servo) that runs on an external processor; and Synchronization Management Unit ( SMU ) hardware.

The included PTP stack is IEEE 1588-2008 compliant and is used to control the exchange of messages between IEEE 1588 masters and slaves.The Servo recovers accurate and stable electrical synchronization signals from packet based references generated by IEEE 1588 masters. The Servo is capable of filtering the effects of Packet Delay Variation ( PDV ) often present in IEEE 1588 unaware networks.

The SMU hardware provides tools to manage timing references, clock sources and timing paths for IEEE 1588 and Synchronous Ethernet (SyncE) based clocks. The device supports up to three independent timing paths that control: IEEE 1588 clock synthesis; SyncE clock generation; and general purpose frequency translation. The device supports physical layer timing with Digital PLLs (DPLLs) and it supports packet based timing with Digitally Controlled Oscillators (DCOs). Input-to-input, input-to-output and output-to-output phase skew can all be precisely managed. The device outputs low-jitter clocks that can directly synchronize 40GBASE -R, 10GBASE -R and 10GBASE -W and lower-rate Ethernet interfaces; as well as CPRI / OBSAI , SONET / SDH and PDH interfaces and IEEE 1588 Time Stamp Units (TSUs).

For more information or to request documentation, please contact your local IDT sales representative.

Supplier's Site

Technical Specifications

  Integrated Device Technology
Product Category IC Timers
Product Number 82P33931-1BAG8
Product Name Synchronization System For IEEE 1588
Bus Interface LVPECL; LVDS; LVCMOS,LVPECL,LVDS,AMI
Package Type Surface Mount; CABGA
Supply Voltage 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

I²C Real-Time Clock Module - RV-3032-C7 - Micro Crystal AG
Specs
Bus Interface I2C
Package Type Surface Mount
Supply Voltage 1.3 to 5.5 volts
View Details
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4217LBRU - 910294-ADF4217LBRU - Win Source Electronics
Specs
Device Type Clock Generator
Package Type Surface Mount; 20-TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Operating Temperature -40 C (-40 F)
View Details
SE555 Precision Timer - SE555DRG4 - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 4.5 to 18 volts
Frequency 0.1000 MHz
View Details
5 suppliers