Integrated Device Technology Clock/Timing - Clock/Timing - Application Specific - 9VRS4818AKLFT 9VRS4818AKLFT

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766581-9VRS4818AKLFT Operating Temperature Range: 0°C ~ 70°C Frequency - Max: 108.75MHz Number of Circuits: 1 Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766581-9VRS4818AKLFT Operating Temperature Range: 0°C ~ 70°C Frequency - Max: 108.75MHz Number of Circuits: 1 Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9VRS4818AKLFT
766581-9VRS4818AKLFT
Clock/Timing - Clock/Timing - Application Specific - 9VRS4818AKLFT 766581-9VRS4818AKLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 766581-9VRS4818AKLFT Operating Temperature Range: 0°C ~ 70°C Frequency - Max: 108.75MHz Number of Circuits: 1 Operating Supply Voltage: 1.425 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: AMD CPU, PCI Express (PCIe) Part Status: Obsolete(EOL) Categories: Integrated Circuits (ICs) Introduction Date: January 01, 2000 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 766581-9VRS4818AKLFT
Operating Temperature Range: 0°C ~ 70°C
Frequency - Max: 108.75MHz
Number of Circuits: 1
Operating Supply Voltage: 1.425 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: AMD CPU, PCI Express (PCIe)
Part Status: Obsolete(EOL)
Categories: Integrated Circuits (ICs)
Introduction Date: January 01, 2000
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Clock and Timing IC - 763-9VRS4818AKLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-9VRS4818AKLFT
Clock and Timing IC 763-9VRS4818AKLFT
IC CLK SYNTHESIZER AMD 72QFN Product overview: 9VRS4818AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9VRS4818AKLFT can be used for catalog matching and distributor lookup.

IC CLK SYNTHESIZER AMD 72QFN Product overview: 9VRS4818AKLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9VRS4818AKLFT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 766581-9VRS4818AKLFT 763-9VRS4818AKLFT
Product Name Clock/Timing - Clock/Timing - Application Specific - 9VRS4818AKLFT Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data