Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776436-93716BFLFT
Packaging: Reel package
Operating Temperature Range: 0°C ~ 85°C
Package: 28-SSOP (0.209", 5.30mm Width)
Frequency - Max: 233MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 2.3 V ~ 2.7 V
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR
Part Status: Obsolete(EOL)
Family Name: 93716
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Indonesia, Malaysia, Philippines, Republic of Korea, Singapore, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC CLK BUF DDR 233MHZ 1CIRC / FREQUENCY SYNTHESIZER Product overview: 93716BFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 233MHZ. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 233MHZ, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-93716BFLFT can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Clocks | IC Timers |
| Product Number | 776436-93716BFLFT | 763-93716BFLFT |
| Product Name | Clock/Timing - Clock/Timing - Application Specific - 93716BFLFT | 233MHZ Clock and Timing IC |
| Device Type | Clock Generator | |
| Bus Interface | Clock | Clock |
| Package Type | Surface Mount | Reel package |