IC CLOCK GEN PROGR LASER 16-SOIC Product overview: ICS1574BM from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include clock generator, oscillator, timing, synchronization, SOIC, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-ICS1574BM can be used for catalog matching and distributor lookup.
Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 134637-ICS1574BM
Category: Integrated Circuits(ICs)
Family: Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Packaging: Tube
Type: Clock/Frequency Synthesizer, Clock Generator
Mounting Style: SMD/SMT
Operating Temperature Range: 0°C ~ 70°C
Package: 16-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 16-SOIC
Frequency - Max: 400MHz
Number of Circuits: 1
Operating Supply Voltage: 4.75 V ~ 5.25 V
Input: Clock, Crystal
Output: CMOS
PLL: Yes
Divider/Multiplier: Yes/No
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Timers | IC Clocks |
| Product Number | 728-ICS1574BM | 134637-ICS1574BM |
| Product Name | SOIC Clock and Timing IC | Integrated Circuits(ICs) |
| Bus Interface | CMOS | CMOS; CMOS |
| Package Type | Tube | Surface Mount |
| Frequency | 400 MHz | 400 MHz |