Integrated Device Technology Dual Clock and Timing IC 9P960AFLFT

Description
IC CLK BUFF DUAL DDR 48SSOP Product overview: 9P960AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P960AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CLK BUFF DUAL DDR 48SSOP Product overview: 9P960AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P960AFLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Clock and Timing IC - 763-9P960AFLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Clock and Timing IC
763-9P960AFLFT
Dual Clock and Timing IC 763-9P960AFLFT
IC CLK BUFF DUAL DDR 48SSOP Product overview: 9P960AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P960AFLFT can be used for catalog matching and distributor lookup.

IC CLK BUFF DUAL DDR 48SSOP Product overview: 9P960AFLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Dual, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-9P960AFLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 9P960AFLFT
198386-9P960AFLFT
Clock/Timing - Clock/Timing - Application Specific - 9P960AFLFT 198386-9P960AFLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 198386-9P960AFLFT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Input: Clock Output: Clock PLL: No Main Purpose: Memory, DDR, DDR2, DDR3 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 48-SSOP Supply Voltage - Operating: 1.8V Maximum Input Frequency: 1.07GHz Differential - Input and Output: Yes/Yes Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 198386-9P960AFLFT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Input: Clock
Output: Clock
PLL: No
Main Purpose: Memory, DDR, DDR2, DDR3
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 1.8V
Maximum Input Frequency: 1.07GHz
Differential - Input and Output: Yes/Yes
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-9P960AFLFT 198386-9P960AFLFT
Product Name Dual Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 9P960AFLFT
Bus Interface Clock Clock
Package Type Reel - TR Surface Mount; 48-SSOP
Frequency 1070 MHz 1070 MHz
Unlock Full Specs
to access all available technical data