Integrated Device Technology Clock and Timing IC CSPU877DBVG

Description
IC PLL CLK DVR SDRAM 52-CABGA Product overview: CSPU877DBVG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPU877DBVG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC PLL CLK DVR SDRAM 52-CABGA Product overview: CSPU877DBVG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPU877DBVG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock and Timing IC - 763-CSPU877DBVG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Clock and Timing IC
763-CSPU877DBVG
Clock and Timing IC 763-CSPU877DBVG
IC PLL CLK DVR SDRAM 52-CABGA Product overview: CSPU877DBVG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPU877DBVG can be used for catalog matching and distributor lookup.

IC PLL CLK DVR SDRAM 52-CABGA Product overview: CSPU877DBVG from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-CSPU877DBVG can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - CSPU877DBVG
801967-CSPU877DBVG
Clock/Timing - Clock/Timing - Application Specific - CSPU877DBVG 801967-CSPU877DBVG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 801967-CSPU877DBVG Packaging: Tray Mounting Style: SMD Frequency - Max: 340MHz Number of Circuits: 1 Input: Clock Output: Clock PLL: Yes Main Purpose: Memory, DDR2, SDRAM Part Status: Obsolete (End Of Life) Supplier Device Package: 52-CABGA (4.5x7.0) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 52-VFBGA Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 364 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.7V ~ 1.9V Part Number Series: IDTCSPU877

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 801967-CSPU877DBVG
Packaging: Tray
Mounting Style: SMD
Frequency - Max: 340MHz
Number of Circuits: 1
Input: Clock
Output: Clock
PLL: Yes
Main Purpose: Memory, DDR2, SDRAM
Part Status: Obsolete (End Of Life)
Supplier Device Package: 52-CABGA (4.5x7.0)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 52-VFBGA
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 364
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.7V ~ 1.9V
Part Number Series: IDTCSPU877

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-CSPU877DBVG 801967-CSPU877DBVG
Product Name Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - CSPU877DBVG
Bus Interface Clock Clock
Package Type Tray Surface Mount
Frequency 340 MHz 340 MHz
Unlock Full Specs
to access all available technical data