Integrated Device Technology 14.31818MHz 460MHz TSSOP Clock and Timing IC 952906AGLFT

Description
IC TIMING CTRL HUB P4 48-TSSOP / Clock Generator 14.31818MHz-IN 460MHz-OUT 48-Pin TSSOP T/R Product overview: 952906AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.31818MHz, 460MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.31818MHz, 460MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TIMING CTRL HUB P4 48-TSSOP / Clock Generator 14.31818MHz-IN 460MHz-OUT 48-Pin TSSOP T/R Product overview: 952906AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.31818MHz, 460MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.31818MHz, 460MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906AGLFT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14.31818MHz 460MHz TSSOP Clock and Timing IC - 763-952906AGLFT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.31818MHz 460MHz TSSOP Clock and Timing IC
763-952906AGLFT
14.31818MHz 460MHz TSSOP Clock and Timing IC 763-952906AGLFT
IC TIMING CTRL HUB P4 48-TSSOP / Clock Generator 14.31818MHz-IN 460MHz-OUT 48-Pin TSSOP T/R Product overview: 952906AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.31818MHz, 460MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.31818MHz, 460MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906AGLFT can be used for catalog matching and distributor lookup.

IC TIMING CTRL HUB P4 48-TSSOP / Clock Generator 14.31818MHz-IN 460MHz-OUT 48-Pin TSSOP T/R Product overview: 952906AGLFT from Integrated Device Technology (IDT) is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 14.31818MHz, 460MHz, TSSOP. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 14.31818MHz, 460MHz, TSSOP, Clock and Timing IC, Application Specific Clock/Timing ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 763-952906AGLFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock/Timing - Application Specific - 952906AGLFT - 776443-952906AGLFT - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Application Specific - 952906AGLFT
776443-952906AGLFT
Clock/Timing - Clock/Timing - Application Specific - 952906AGLFT 776443-952906AGLFT
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776443-952906AGLFT Series: TCH Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 48-TFSOP (0.240", 6.10mm Width) Frequency - Max: 460MHz Number of Circuits: 1 Mounting: SMD Operating Supply Voltage: 3.135 V ~ 3.465 V Input: Crystal Output: Clock PLL: Yes Main Purpose: Intel CPU, Timing Control Hub Family Name: 952906 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): PI6C410V; PI6C410A; PI6C410VE; PI6C410VEX; Introduction Date: August 06, 2007 ECCN: EAR99 Country of Origin: Philippines, Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776443-952906AGLFT
Series: TCH
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 48-TFSOP (0.240", 6.10mm Width)
Frequency - Max: 460MHz
Number of Circuits: 1
Mounting: SMD
Operating Supply Voltage: 3.135 V ~ 3.465 V
Input: Crystal
Output: Clock
PLL: Yes
Main Purpose: Intel CPU, Timing Control Hub
Family Name: 952906
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): PI6C410V; PI6C410A; PI6C410VE; PI6C410VEX;
Introduction Date: August 06, 2007
ECCN: EAR99
Country of Origin: Philippines, Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Clocks
Product Number 763-952906AGLFT 776443-952906AGLFT
Product Name 14.31818MHz 460MHz TSSOP Clock and Timing IC Clock/Timing - Clock/Timing - Application Specific - 952906AGLFT
Bus Interface Clock Clock
Package Type Reel package Surface Mount
Frequency 460 MHz 460 MHz
Unlock Full Specs
to access all available technical data