Ikonix USA HiPot 4050AT

Description
The 4050AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase, 1A Output: 0 - 5kVAC, 15 mA With Ground Tester Continuously adjustable Zero-crossing turn on The Associated Research 4050AT is a HiPot tester with an output of 0-5kV AC and an output current of 0-15mA AC.
Description
The 4050AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase, 1A Output: 0 - 5kVAC, 15 mA With Ground Tester Continuously adjustable Zero-crossing turn on The Associated Research 4050AT is a HiPot tester with an output of 0-5kV AC and an output current of 0-15mA AC.

Suppliers

Company
Product
Description
Supplier Links
HiPot 4050AT
The 4050AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 120V AC, 50/60 Hz Single phase, 1A Output: 0 - 5kVAC, 15 mA With Ground Tester Continuously adjustable Zero-crossing turn on The Associated Research 4050AT is a HiPot tester with an output of 0-5kV AC and an output current of 0-15mA AC.

The 4050AT is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 120V AC, 50/60 Hz
  • Single phase, 1A
  • Output: 0 - 5kVAC, 15 mA
  • With Ground Tester
  • Continuously adjustable
  • Zero-crossing turn on

The Associated Research 4050AT is a HiPot tester with an output of 0-5kV AC and an output current of 0-15mA AC.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 4050AT
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

Hipot, Insulation, Resistance and Ground Tester - Model 4320 - Slaughter Company (SCI)
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot; Ground Bond
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 0.0 to 5000 volts
View Details
Insulation Tester - 1100IN - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance
Input Voltage 1.5V (AA) x 4
Resistance Range 0.0 to 200000 kohms
View Details
95X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 20 to 10000 volts
DC Volts Out 20 to 15000 volts
View Details
Clare - G2000 - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric
Input Voltage 220 - 240 VAC
AC Voltage Out 1500 to 4000 volts
View Details