Chroma Group HiPot 19053

Description
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 4 in 1 Tester: AC, DC, IR, 8 CH SCAN Programmable output voltage to 5kV AC and 6kV DC Trip current programmable to 30mA AC and 10mA DC Insulation resistance to 50Gω/1000V DC Built-in 8 channel SCANNER Open/Short Check (OSC) Ground Fault Interrupt (GFI) ARC detection (Flashover) Storage of 50 Tests Setups with 100 Steps per setup Optional transformer test fixture (19053 only) Standard RS-232 Interface Optional GPIB Interface The Chroma 19053 combines both AC and DC HiPot tests and IR measurements with 8HV scan channel capability into a single compact unit. The front panels of the fevers make them easy to operate. Digital display and user friendly control allows test parameters and limits to be set easily without the high voltage activating. The Chroma 19053 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR.
Datasheet
Description
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 4 in 1 Tester: AC, DC, IR, 8 CH SCAN Programmable output voltage to 5kV AC and 6kV DC Trip current programmable to 30mA AC and 10mA DC Insulation resistance to 50Gω/1000V DC Built-in 8 channel SCANNER Open/Short Check (OSC) Ground Fault Interrupt (GFI) ARC detection (Flashover) Storage of 50 Tests Setups with 100 Steps per setup Optional transformer test fixture (19053 only) Standard RS-232 Interface Optional GPIB Interface The Chroma 19053 combines both AC and DC HiPot tests and IR measurements with 8HV scan channel capability into a single compact unit. The front panels of the fevers make them easy to operate. Digital display and user friendly control allows test parameters and limits to be set easily without the high voltage activating. The Chroma 19053 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 19053
The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: 4 in 1 Tester: AC, DC, IR, 8 CH SCAN Programmable output voltage to 5kV AC and 6kV DC Trip current programmable to 30mA AC and 10mA DC Insulation resistance to 50Gω/1000V DC Built-in 8 channel SCANNER Open/Short Check (OSC) Ground Fault Interrupt (GFI) ARC detection (Flashover) Storage of 50 Tests Setups with 100 Steps per setup Optional transformer test fixture (19053 only) Standard RS-232 Interface Optional GPIB Interface The Chroma 19053 combines both AC and DC HiPot tests and IR measurements with 8HV scan channel capability into a single compact unit. The front panels of the fevers make them easy to operate. Digital display and user friendly control allows test parameters and limits to be set easily without the high voltage activating. The Chroma 19053 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR.

The 19053 is a HiPot from Chroma. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • 4 in 1 Tester: AC, DC, IR, 8 CH SCAN
  • Programmable output voltage to 5kV AC and 6kV DC
  • Trip current programmable to 30mA AC and 10mA DC
  • Insulation resistance to 50GΩ/1000V DC
  • Built-in 8 channel SCANNER
  • Open/Short Check (OSC)
  • Ground Fault Interrupt (GFI)
  • ARC detection (Flashover)
  • Storage of 50 Tests Setups with 100 Steps per setup
  • Optional transformer test fixture (19053 only)
  • Standard RS-232 Interface
  • Optional GPIB Interface

The Chroma 19053 combines both AC and DC HiPot tests and IR measurements with 8HV scan channel capability into a single compact unit. The front panels of the fevers make them easy to operate. Digital display and user friendly control allows test parameters and limits to be set easily without the high voltage activating.

The Chroma 19053 electrical safety tester is an advanced digital HiPot with load and line regulation to ensure the measurement integrity. Multi-step capability allows users to perform multiple tests in a sequence such as AC HiPot followed by IR.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 19053
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 1757091 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class I
View Details
PSC/Load Tester Loop Impedance - 1825 LP - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
AC Voltage Out 50 to 80 volts
Resistance Range 3.00E-5 to 2 kohms
Operating Temperature 14 to 104 F (-10 to 40 C)
View Details
V7X Series Hipot Testers -  - Vitrek Corporation
Vitrek Corporation
Specs
Types of Measurements DC Hipot; AC Hipot
AC Voltage Out 10 to 5000 volts
DC Volts Out 20 to 5000 volts
View Details
Flex-Mount Voltage Indicator (4 Wire, Flashing LEDs) - R-3D2 - Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details