Megger Dielectric 220005

Description
The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Accessories: Ground connection cable, 10 ft [3 m] kV/Mω test record graph paper (100-sheet pad) Power cord, Cat. No. 220015 Instruction manual, Cat. No. 220005 Instruction manual, Cat. No. 220015 Applications: Megger portable dc dielectric test sets check the electrical insulation quality of motors, power cables, switchgear, insulators, transformers and capacitors. Typical applications include acceptance and maintenance testing of critical equipment used by electrical utility substations and industrial plant distribution systems. Power apparatus manufacturers may also use the equipment to perform QA/QC production tests. The test sets can be used to perform step-voltage and proof tests which, when incorporated into a routine maintenance program, can aid in predicting potential failure before breakdown occurs. Two models are available; a 5-kV unit for testing equipment rated 2.5 kV and below, and a 15-kV model for use on equipment rated 7.5 kV and below. Both are suitable for testing power cable, switchgear and rotating machinery in accordance with IEEE, ICEA, NEMA and ANSI guidelines. Because Megger dc dielectric test sets act like full-wave rectified units, they also are suitable for applications involving vacuum bottles. Dielectric test sets measure leakage current while applying a dc voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand over voltages such as lightning strikes and switching surges.
Datasheet
Description
The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Accessories: Ground connection cable, 10 ft [3 m] kV/Mω test record graph paper (100-sheet pad) Power cord, Cat. No. 220015 Instruction manual, Cat. No. 220005 Instruction manual, Cat. No. 220015 Applications: Megger portable dc dielectric test sets check the electrical insulation quality of motors, power cables, switchgear, insulators, transformers and capacitors. Typical applications include acceptance and maintenance testing of critical equipment used by electrical utility substations and industrial plant distribution systems. Power apparatus manufacturers may also use the equipment to perform QA/QC production tests. The test sets can be used to perform step-voltage and proof tests which, when incorporated into a routine maintenance program, can aid in predicting potential failure before breakdown occurs. Two models are available; a 5-kV unit for testing equipment rated 2.5 kV and below, and a 15-kV model for use on equipment rated 7.5 kV and below. Both are suitable for testing power cable, switchgear and rotating machinery in accordance with IEEE, ICEA, NEMA and ANSI guidelines. Because Megger dc dielectric test sets act like full-wave rectified units, they also are suitable for applications involving vacuum bottles. Dielectric test sets measure leakage current while applying a dc voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand over voltages such as lightning strikes and switching surges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dielectric 220005
The 5 kV (220005) is a dielectric tester set from Megger. Additional Features: Continuously variable test voltage Rugged field construction Compact and portable Air insulated, uses no oil ±2% accuracy Leakage current measurement as low as 0.1 mA Fast charging of high-capacitance samples Current guard circuit for highly accurate measurements Accessories: Ground connection cable, 10 ft [3 m] kV/Mω test record graph paper (100-sheet pad) Power cord, Cat. No. 220015 Instruction manual, Cat. No. 220005 Instruction manual, Cat. No. 220015 Applications: Megger portable dc dielectric test sets check the electrical insulation quality of motors, power cables, switchgear, insulators, transformers and capacitors. Typical applications include acceptance and maintenance testing of critical equipment used by electrical utility substations and industrial plant distribution systems. Power apparatus manufacturers may also use the equipment to perform QA/QC production tests. The test sets can be used to perform step-voltage and proof tests which, when incorporated into a routine maintenance program, can aid in predicting potential failure before breakdown occurs. Two models are available; a 5-kV unit for testing equipment rated 2.5 kV and below, and a 15-kV model for use on equipment rated 7.5 kV and below. Both are suitable for testing power cable, switchgear and rotating machinery in accordance with IEEE, ICEA, NEMA and ANSI guidelines. Because Megger dc dielectric test sets act like full-wave rectified units, they also are suitable for applications involving vacuum bottles. Dielectric test sets measure leakage current while applying a dc voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand over voltages such as lightning strikes and switching surges.

The 5 kV (220005) is a dielectric tester set from Megger.

Additional Features:

  • Continuously variable test voltage
  • Rugged field construction
  • Compact and portable
  • Air insulated, uses no oil
  • ±2% accuracy
  • Leakage current measurement as low as 0.1 mA
  • Fast charging of high-capacitance samples
  • Current guard circuit for highly accurate measurements

Accessories:

  • Ground connection cable, 10 ft [3 m]
  • kV/MΩ test record graph paper (100-sheet pad)
  • Power cord, Cat. No. 220015
  • Instruction manual, Cat. No. 220005
  • Instruction manual, Cat. No. 220015

Applications:

  • Megger portable dc dielectric test sets check the electrical insulation quality of motors, power cables, switchgear, insulators, transformers and capacitors. Typical applications include acceptance and maintenance testing of critical equipment used by electrical utility substations and industrial plant distribution systems. Power apparatus manufacturers may also use the equipment to perform QA/QC production tests.
  • The test sets can be used to perform step-voltage and proof tests which, when incorporated into a routine maintenance program, can aid in predicting potential failure before breakdown occurs.
  • Two models are available; a 5-kV unit for testing equipment rated 2.5 kV and below, and a 15-kV model for use on equipment rated 7.5 kV and below. Both are suitable for testing power cable, switchgear and rotating machinery in accordance with IEEE, ICEA, NEMA and ANSI guidelines.
  • Because Megger dc dielectric test sets act like full-wave rectified units, they also are suitable for applications involving vacuum bottles.

Dielectric test sets measure leakage current while applying a dc voltage at or above the insulation system’s operating level. This measurement aids in determining the insulation system’s ability to withstand over voltages such as lightning strikes and switching surges.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Ground Bond Testers
Product Number 220005
Product Name Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Earth-Rite® II MGV -  - Newson Gale
Specs
Input Voltage 12V DC or 24V DC
Display LEDIndicator
Safety Agency Rating IP66, NEMA 4X
View Details
Seaward - Supernova Plus - Seaward Group USA
Seaward Group USA
Specs
Input Voltage 115 - 120 VAC; 220 - 240 VAC
AC Voltage Out 6 to 3000 volts
AC Current Out 5.00E-5 to 25 amps
View Details
Instrument For Grounding Circuit Measurements - LET-500-VPC - SMC International
Specs
Input Voltage 220 - 240 VAC
AC Voltage Out 0.0 to 1000 volts
AC Current Out 0.0 to 50 amps
View Details
 - Model 8030 Ground Verification Monitor - OPW Engineered Systems
Specs
Input Voltage 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
AC Voltage Out 240 volts
AC Current Out 5 amps
View Details