Ikonix USA HiPot 7650

Description
The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC +/- 10% Automatically Selected Frequency: 50/60 Hz +/- 5% Output rating: 5KV at 30mA AC; 5KV at 10mA DC Patented SmartGFI safety circuit protects the operator from shock hazards Patented VERI-CHEK feature prompts the users through steps to validate the instrument's operation Patented Prompt and Hold function provides a unique method for performing multiple steps during a test cycle Patented CAL-ALERT alerts the operator when the HypotULTRA III is due for re-calibration Patented RAMP HI and CHARGE LO for more effective DC HiPot testing Two Continuity Test modes allow for simultaneous continuity tests during HiPot testing as well as point-to-point continuity testing Graphic LCD and intuitive menu system to simplify the entire testing process from set-up to results 50 memories with 30 steps per memory that can be stored and recalled in any alphanumeric combination Real current measurement allows operators to monitor total and real current on a single screen Advanced functionality available with an optional 4 or 8 port internal scanner The Associated Research 7650 is 0-5kV AC HiPot Tester and 5KV DC HiPot and insulation resistance tester.
Datasheet
Description
The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC +/- 10% Automatically Selected Frequency: 50/60 Hz +/- 5% Output rating: 5KV at 30mA AC; 5KV at 10mA DC Patented SmartGFI safety circuit protects the operator from shock hazards Patented VERI-CHEK feature prompts the users through steps to validate the instrument's operation Patented Prompt and Hold function provides a unique method for performing multiple steps during a test cycle Patented CAL-ALERT alerts the operator when the HypotULTRA III is due for re-calibration Patented RAMP HI and CHARGE LO for more effective DC HiPot testing Two Continuity Test modes allow for simultaneous continuity tests during HiPot testing as well as point-to-point continuity testing Graphic LCD and intuitive menu system to simplify the entire testing process from set-up to results 50 memories with 30 steps per memory that can be stored and recalled in any alphanumeric combination Real current measurement allows operators to monitor total and real current on a single screen Advanced functionality available with an optional 4 or 8 port internal scanner The Associated Research 7650 is 0-5kV AC HiPot Tester and 5KV DC HiPot and insulation resistance tester.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot 7650
The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input: 115/230 VAC +/- 10% Automatically Selected Frequency: 50/60 Hz +/- 5% Output rating: 5KV at 30mA AC; 5KV at 10mA DC Patented SmartGFI safety circuit protects the operator from shock hazards Patented VERI-CHEK feature prompts the users through steps to validate the instrument's operation Patented Prompt and Hold function provides a unique method for performing multiple steps during a test cycle Patented CAL-ALERT alerts the operator when the HypotULTRA III is due for re-calibration Patented RAMP HI and CHARGE LO for more effective DC HiPot testing Two Continuity Test modes allow for simultaneous continuity tests during HiPot testing as well as point-to-point continuity testing Graphic LCD and intuitive menu system to simplify the entire testing process from set-up to results 50 memories with 30 steps per memory that can be stored and recalled in any alphanumeric combination Real current measurement allows operators to monitor total and real current on a single screen Advanced functionality available with an optional 4 or 8 port internal scanner The Associated Research 7650 is 0-5kV AC HiPot Tester and 5KV DC HiPot and insulation resistance tester.

The 7650 is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input: 115/230 VAC +/- 10% Automatically Selected
  • Frequency: 50/60 Hz +/- 5%
  • Output rating: 5KV at 30mA AC; 5KV at 10mA DC
  • Patented SmartGFI safety circuit protects the operator from shock hazards
  • Patented VERI-CHEK feature prompts the users through steps to validate the instrument's operation
  • Patented Prompt and Hold function provides a unique method for performing multiple steps during a test cycle
  • Patented CAL-ALERT alerts the operator when the HypotULTRA III is due for re-calibration
  • Patented RAMP HI and CHARGE LO for more effective DC HiPot testing
  • Two Continuity Test modes allow for simultaneous continuity tests during HiPot testing as well as point-to-point continuity testing
  • Graphic LCD and intuitive menu system to simplify the entire testing process from set-up to results
  • 50 memories with 30 steps per memory that can be stored and recalled in any alphanumeric combination
  • Real current measurement allows operators to monitor total and real current on a single screen
  • Advanced functionality available with an optional 4 or 8 port internal scanner

The Associated Research 7650 is 0-5kV AC HiPot Tester and 5KV DC HiPot and insulation resistance tester.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number 7650
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

HiPot - 2510 - ValueTronics International, Inc.
Slaughter Company (SCI)
Specs
Types of Measurements AC Hipot
View Details
Voltage Portal - R-1A-LPA - Grace Engineered Products, Inc.
Grace Engineered Products, Inc.
Specs
Operating Temperature -4 to 140 F (-20 to 60 C)
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
View Details
DC Bias Current Source - 6375 + 6220 - Microtest Corporation
Specs
DC Current Out 0.0 to 40 amps
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details