Sotcher Measurement, Inc. HiPot 568

Description
The 568 is a HiPot from Sotcher Measurement. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120 VAC, 60 Hz Dielectric Voltage: 0-2,500 VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard Ground Bond: 0.1 Ohm, 25 Amps at approximately 6 VAC Dielectric Transformer: 50 VA Meters Accuracies: +/-3% Dimensions: 5.5 inches high, 12 inches wide, 10 inches deep Ground bond and dielectric strength can be tested with the push of one button A scale of 0-10 mAAC ( 0-1.0 mADC on option 40568) displays the true fault leakage current to help the operator identify marginal product The Sotcher Measurement 568 brings state of the art technology to the testing of electrical products. The Model contains all the features found on testers costing several times as much. If your application requires compliance with the dielectric and ground bond testing of UL, CSA, VDE or TUV then this is the tester for you. The 568 combines both Ground Bond and Hi-Pot tests into single tester. It is designed to test completed products as well as components and products without power cords with a high voltage probe option 40561. The Model 568 brings state of the art technology to the testing of electrical products.
Description
The 568 is a HiPot from Sotcher Measurement. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120 VAC, 60 Hz Dielectric Voltage: 0-2,500 VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard Ground Bond: 0.1 Ohm, 25 Amps at approximately 6 VAC Dielectric Transformer: 50 VA Meters Accuracies: +/-3% Dimensions: 5.5 inches high, 12 inches wide, 10 inches deep Ground bond and dielectric strength can be tested with the push of one button A scale of 0-10 mAAC ( 0-1.0 mADC on option 40568) displays the true fault leakage current to help the operator identify marginal product The Sotcher Measurement 568 brings state of the art technology to the testing of electrical products. The Model contains all the features found on testers costing several times as much. If your application requires compliance with the dielectric and ground bond testing of UL, CSA, VDE or TUV then this is the tester for you. The 568 combines both Ground Bond and Hi-Pot tests into single tester. It is designed to test completed products as well as components and products without power cords with a high voltage probe option 40561. The Model 568 brings state of the art technology to the testing of electrical products.

Suppliers

Company
Product
Description
Supplier Links
HiPot 568
The 568 is a HiPot from Sotcher Measurement. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Input Voltage: 120 VAC, 60 Hz Dielectric Voltage: 0-2,500 VAC standard Dielectric Trip Limit: 5.0 mAAC, +/-5% standard Ground Bond: 0.1 Ohm, 25 Amps at approximately 6 VAC Dielectric Transformer: 50 VA Meters Accuracies: +/-3% Dimensions: 5.5 inches high, 12 inches wide, 10 inches deep Ground bond and dielectric strength can be tested with the push of one button A scale of 0-10 mAAC ( 0-1.0 mADC on option 40568) displays the true fault leakage current to help the operator identify marginal product The Sotcher Measurement 568 brings state of the art technology to the testing of electrical products. The Model contains all the features found on testers costing several times as much. If your application requires compliance with the dielectric and ground bond testing of UL, CSA, VDE or TUV then this is the tester for you. The 568 combines both Ground Bond and Hi-Pot tests into single tester. It is designed to test completed products as well as components and products without power cords with a high voltage probe option 40561. The Model 568 brings state of the art technology to the testing of electrical products.

The 568 is a HiPot from Sotcher Measurement. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Input Voltage: 120 VAC, 60 Hz
  • Dielectric Voltage: 0-2,500 VAC standard
  • Dielectric Trip Limit: 5.0 mAAC, +/-5% standard
  • Ground Bond: 0.1 Ohm, 25 Amps at approximately 6 VAC
  • Dielectric Transformer: 50 VA
  • Meters Accuracies: +/-3%
  • Dimensions: 5.5 inches high, 12 inches wide, 10 inches deep
  • Ground bond and dielectric strength can be tested with the push of one button
  • A scale of 0-10 mAAC ( 0-1.0 mADC on option 40568) displays the true fault leakage current to help the operator identify marginal product

The Sotcher Measurement 568 brings state of the art technology to the testing of electrical products. The Model contains all the features found on testers costing several times as much. If your application requires compliance with the dielectric and ground bond testing of UL, CSA, VDE or TUV then this is the tester for you.

The 568 combines both Ground Bond and Hi-Pot tests into single tester. It is designed to test completed products as well as components and products without power cords with a high voltage probe option 40561. The Model 568 brings state of the art technology to the testing of electrical products.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Hipot Testers
Product Number 568
Product Name HiPot
Unlock Full Specs
to access all available technical data

Similar Products

SafeCheck Series - SafeCheck 8 - Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric; Insulation Resistance; AC/DC Selectable; Earth Continuity
Input Voltage 220 - 240 VAC
AC Voltage Out 40 to 3000 volts
View Details
Precision Hipot Tester - 7631 - Microtest Corporation
Microtest Corporation
Specs
Types of Measurements Arc Detection / Tracking; Insulation Resistance; AC/DC Selectable
Input Voltage 115 - 120 VAC; 220 - 240 VAC; 90 ~ 264 V
AC Voltage Out 10 to 5000 volts
View Details
HiPot - V76 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance; AC/DC Selectable; DC Hipot; AC Hipot
View Details