Hipotronics, Inc. HiPot HD103A

Description
The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test Two Tests in One Unit – eliminates need for purchasing separate AC and DC Hipot Operator Safety – the power supply and test object are automatically grounded when high voltage is turned off Meets Industry Specifications – tests to most UL, CSA, VDE, IEC, MIL for dielectric withstand testing Rack Mountable – easy installation into a 19" rack Specifications: Input Voltage: 120V, 60Hz–A version Output Voltage: 0-2.5kV ac; 0-3.0kV dc DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-0.6/1.2/3.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Dimensions: 21"W x 20"D x 11"H (53cm x 51cm x 28cm) Applications: Capacitors Transformers Wire and Cable Coils and Chokes Connectors Medical Devices Appliances The HD100 Series AC/DC Hipots are accurate, durable instruments designed to perform hipot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.
Datasheet
Description
The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test Two Tests in One Unit – eliminates need for purchasing separate AC and DC Hipot Operator Safety – the power supply and test object are automatically grounded when high voltage is turned off Meets Industry Specifications – tests to most UL, CSA, VDE, IEC, MIL for dielectric withstand testing Rack Mountable – easy installation into a 19" rack Specifications: Input Voltage: 120V, 60Hz–A version Output Voltage: 0-2.5kV ac; 0-3.0kV dc DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-0.6/1.2/3.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Dimensions: 21"W x 20"D x 11"H (53cm x 51cm x 28cm) Applications: Capacitors Transformers Wire and Cable Coils and Chokes Connectors Medical Devices Appliances The HD100 Series AC/DC Hipots are accurate, durable instruments designed to perform hipot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HiPot HD103A
The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Additional Features: Continuously adjustable test voltage from zero to rated voltage Shielded output cable Adjustable Overload from 10 to 110% of rated current output Audible/Visual alarms provide a clear indication of overload situation Zero start interlock ensures that the voltage control is at zero before HV can be energized Shorting solenoid grounds output cable and object under test Two Tests in One Unit – eliminates need for purchasing separate AC and DC Hipot Operator Safety – the power supply and test object are automatically grounded when high voltage is turned off Meets Industry Specifications – tests to most UL, CSA, VDE, IEC, MIL for dielectric withstand testing Rack Mountable – easy installation into a 19" rack Specifications: Input Voltage: 120V, 60Hz–A version Output Voltage: 0-2.5kV ac; 0-3.0kV dc DC Output Voltage: Negative output, positive ground Metering: 4.5" analog meters, ±2% full scale accuracy Voltmeter: 0-0.6/1.2/3.0kV Current Meter: 0-50/500/5000μA DC and 0-5mA AC Dimensions: 21"W x 20"D x 11"H (53cm x 51cm x 28cm) Applications: Capacitors Transformers Wire and Cable Coils and Chokes Connectors Medical Devices Appliances The HD100 Series AC/DC Hipots are accurate, durable instruments designed to perform hipot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing. The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.

The HD103A is a hipot from Hipotronics. Hipot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use hipot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. Hipot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device.

Additional Features:

  • Continuously adjustable test voltage from zero to rated voltage
  • Shielded output cable
  • Adjustable Overload from 10 to 110% of rated current output
  • Audible/Visual alarms provide a clear indication of overload situation
  • Zero start interlock ensures that the voltage control is at zero before HV can be energized
  • Shorting solenoid grounds output cable and object under test
  • Two Tests in One Unit – eliminates need for purchasing separate AC and DC Hipot
  • Operator Safety – the power supply and test object are automatically grounded when high voltage is turned off
  • Meets Industry Specifications – tests to most UL, CSA, VDE, IEC, MIL for dielectric withstand testing
  • Rack Mountable – easy installation into a 19" rack

Specifications:

  • Input Voltage: 120V, 60Hz–A version
  • Output Voltage: 0-2.5kV ac; 0-3.0kV dc
  • DC Output Voltage: Negative output, positive ground
  • Metering: 4.5" analog meters, ±2% full scale accuracy
  • Voltmeter: 0-0.6/1.2/3.0kV
  • Current Meter: 0-50/500/5000μA DC and 0-5mA AC
  • Dimensions: 21"W x 20"D x 11"H (53cm x 51cm x 28cm)

Applications:

  • Capacitors
  • Transformers
  • Wire and Cable
  • Coils and Chokes
  • Connectors
  • Medical Devices
  • Appliances

The HD100 Series AC/DC Hipots are accurate, durable instruments designed to perform hipot tests on all types of electrical products, system, and components. They are simple to operate and designed for use by unskilled or semi-skilled personnel in production testing.

The AC/DC output configuration eliminates the need for purchasing separate AC and DC hipots. Output connected voltmeter ensures accurate voltage measurements regardless of output loading. They are capable of testing to most industry specifications such as UL, CSA, VDE, IEC, and MIL for dielectric withstand testing.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number HD103A
Product Name HiPot
Types of Measurements DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Testers - 1445350 - RS Components, Ltd.
Specs
Types of Measurements Insulation Resistance
Interfaces Bluetooth
View Details
Analog Multimeter - 4167MF - Hoyt Electrical Instrument Works, Inc.
Hoyt Electrical Instrument Works, Inc.
Specs
Types of Measurements Insulation Resistance; DC Hipot
AC Voltage Out 0.0 to 600 volts
AC Current Out 0.0 to 0.0020 amps
View Details
HiPot - V71 - ValueTronics International, Inc.
Vitrek Corporation
Specs
Types of Measurements Insulation Resistance
View Details
Voltage Indicator, Flashing LEDs - R-1A0033W-NPLPF - Grace Engineered Products, Inc.
Specs
Form Factor Electrical Panel Mounted
Safety Agency Rating CE; UL Listing Mark
Features Warning Indicator
View Details