Chroma Systems Solutions, Inc. HiPot GUARDIAN 6200

Description
The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable output voltage to 5KV AC and 6KV DC Ground Bond Testing to 30A AC with Adjustable Limit Monitoring of DUT Current Draw Monitoring of DUT Power Consumption Line/Earth Leakage Current Measurement(UL1563/U L1950) with 5 Human Body Models Insulation Resistance Measurements from 100kω to 50Gω Programmable Ramp and Test Times Storage of 50 Tests Setups with 10 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout via Password Standard IEEE and Remote Control Interfaces Optional RS232 Interface The Guardian 6200 is designed for fast, easy, production testing of electrical products such as blenders, fans, and other small appliances in accordance with UL, CSA, and IEC standards. Without changing the connection to the product, the tester is able to perform all the essential electrical safety tests in one unit, including AC/DC HiPot, Insulation Resistance, Ground Bond, Current Draw and Power Consumption measurements. Performing all these tests in one box increases production by reducing test time and eliminating multiple test stations.
Datasheet
Description
The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable output voltage to 5KV AC and 6KV DC Ground Bond Testing to 30A AC with Adjustable Limit Monitoring of DUT Current Draw Monitoring of DUT Power Consumption Line/Earth Leakage Current Measurement(UL1563/U L1950) with 5 Human Body Models Insulation Resistance Measurements from 100kω to 50Gω Programmable Ramp and Test Times Storage of 50 Tests Setups with 10 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout via Password Standard IEEE and Remote Control Interfaces Optional RS232 Interface The Guardian 6200 is designed for fast, easy, production testing of electrical products such as blenders, fans, and other small appliances in accordance with UL, CSA, and IEC standards. Without changing the connection to the product, the tester is able to perform all the essential electrical safety tests in one unit, including AC/DC HiPot, Insulation Resistance, Ground Bond, Current Draw and Power Consumption measurements. Performing all these tests in one box increases production by reducing test time and eliminating multiple test stations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter. Additional Features: Programmable output voltage to 5KV AC and 6KV DC Ground Bond Testing to 30A AC with Adjustable Limit Monitoring of DUT Current Draw Monitoring of DUT Power Consumption Line/Earth Leakage Current Measurement(UL1563/U L1950) with 5 Human Body Models Insulation Resistance Measurements from 100kω to 50Gω Programmable Ramp and Test Times Storage of 50 Tests Setups with 10 Steps per Setup Continuous Leakage Current Monitoring Trip Current Programmable to 40mA AC and 20mA DC Front Panel Lockout via Password Standard IEEE and Remote Control Interfaces Optional RS232 Interface The Guardian 6200 is designed for fast, easy, production testing of electrical products such as blenders, fans, and other small appliances in accordance with UL, CSA, and IEC standards. Without changing the connection to the product, the tester is able to perform all the essential electrical safety tests in one unit, including AC/DC HiPot, Insulation Resistance, Ground Bond, Current Draw and Power Consumption measurements. Performing all these tests in one box increases production by reducing test time and eliminating multiple test stations.

The GUARDIAN 6200 is a HiPot from Quadtech. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product ages, its insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot testers. Popular manufacturers include Biddle, Megger, Fluke, Associated Research, Quadtech, Instek, and Slaughter.

Additional Features:

  • Programmable output voltage to 5KV AC and 6KV DC
  • Ground Bond Testing to 30A AC with Adjustable Limit
  • Monitoring of DUT Current Draw
  • Monitoring of DUT Power Consumption
  • Line/Earth Leakage Current Measurement(UL1563/UL1950) with 5 Human Body Models
  • Insulation Resistance Measurements from 100kΩ to 50GΩ
  • Programmable Ramp and Test Times
  • Storage of 50 Tests Setups with 10 Steps per Setup
  • Continuous Leakage Current Monitoring
  • Trip Current Programmable to 40mA AC and 20mA DC
  • Front Panel Lockout via Password
  • Standard IEEE and Remote Control Interfaces
  • Optional RS232 Interface

The Guardian 6200 is designed for fast, easy, production testing of electrical products such as blenders, fans, and other small appliances in accordance with UL, CSA, and IEC standards. Without changing the connection to the product, the tester is able to perform all the essential electrical safety tests in one unit, including AC/DC HiPot, Insulation Resistance, Ground Bond, Current Draw and Power Consumption measurements. Performing all these tests in one box increases production by reducing test time and eliminating multiple test stations.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number GUARDIAN 6200
Product Name HiPot
Types of Measurements Insulation Resistance; DC Hipot; AC Hipot
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8035534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
Impulse/Surge Tester - 7710 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 10000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details
TOS Series Hipot Tester for Simplified Test - TOS8030 - Kikusui America, Inc.
Specs
Types of Measurements AC Dielectric; AC Hipot
AC Voltage Out 50 to 3000 volts
AC Current Out 0.0 to 0.0100 amps
View Details
HypotMAX™ 12 kVDC Fully-Automated Dielectric Withstand Analyzer - 7710 - Ikonix USA
Specs
Types of Measurements DC Dielectric; DC Hipot
Input Voltage 115 - 120 VAC; 220 - 240 VAC
DC Volts Out 0.0 to 12000 volts
View Details
2 suppliers