Megger Ground DET3TC

Description
The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Attached Rod Technique (ART) Accessories: Hard carry case Stake and wire kit The new ground testing instrument family from Megger offers a unique solution to your ground stake testing needs. The complete kit of instrument, test leads, stakes, batteries and calibration certificate are delivered in a tough polypropylene carry case - everything you need to start testing in one kit. The ground rod tester is rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use - a large selector switch makes selection of 2 pole or 3 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. Using the optional clamp around the ground rod connection allows the testing of the rod without the need for disconnection, leaving the earthing system intact during testing (ART). A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing. In addition to this ease of use, the ground tester also automatically checks the connection of the P spike and C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 ω through to 2000 ω and earth voltages up to 100 V. To allow accurate testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak. The Megger digital ground tester is powered by eight AA batteries which are widely available and also give excellent testing time - the status of these batteries is given by a bar graph on the LCD display allowing you to decide when to change the batteries, before they expire. The Megger ground testers are designed to meet stringent safety standards and are rated CAT IV 100 V.
Datasheet
Description
The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Attached Rod Technique (ART) Accessories: Hard carry case Stake and wire kit The new ground testing instrument family from Megger offers a unique solution to your ground stake testing needs. The complete kit of instrument, test leads, stakes, batteries and calibration certificate are delivered in a tough polypropylene carry case - everything you need to start testing in one kit. The ground rod tester is rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use - a large selector switch makes selection of 2 pole or 3 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. Using the optional clamp around the ground rod connection allows the testing of the rod without the need for disconnection, leaving the earthing system intact during testing (ART). A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing. In addition to this ease of use, the ground tester also automatically checks the connection of the P spike and C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 ω through to 2000 ω and earth voltages up to 100 V. To allow accurate testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak. The Megger digital ground tester is powered by eight AA batteries which are widely available and also give excellent testing time - the status of these batteries is given by a bar graph on the LCD display allowing you to decide when to change the batteries, before they expire. The Megger ground testers are designed to meet stringent safety standards and are rated CAT IV 100 V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground DET3TC
The DET3TC digital ground tester is from Megger. Additional Features: IP54 rated 2 and 3 point testing Selectable 25 V or 50 V output Complete with lead and stake kit Simple one button operation Hardwearing carry case Delivered with calibration certificate Attached Rod Technique (ART) Accessories: Hard carry case Stake and wire kit The new ground testing instrument family from Megger offers a unique solution to your ground stake testing needs. The complete kit of instrument, test leads, stakes, batteries and calibration certificate are delivered in a tough polypropylene carry case - everything you need to start testing in one kit. The ground rod tester is rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use - a large selector switch makes selection of 2 pole or 3 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. Using the optional clamp around the ground rod connection allows the testing of the rod without the need for disconnection, leaving the earthing system intact during testing (ART). A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing. In addition to this ease of use, the ground tester also automatically checks the connection of the P spike and C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 ω through to 2000 ω and earth voltages up to 100 V. To allow accurate testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak. The Megger digital ground tester is powered by eight AA batteries which are widely available and also give excellent testing time - the status of these batteries is given by a bar graph on the LCD display allowing you to decide when to change the batteries, before they expire. The Megger ground testers are designed to meet stringent safety standards and are rated CAT IV 100 V.

The DET3TC digital ground tester is from Megger.

Additional Features:

  • IP54 rated
  • 2 and 3 point testing
  • Selectable 25 V or 50 V output
  • Complete with lead and stake kit
  • Simple one button operation
  • Hardwearing carry case
  • Delivered with calibration certificate
  • Attached Rod Technique (ART)

Accessories:

  • Hard carry case
  • Stake and wire kit

The new ground testing instrument family from Megger offers a unique solution to your ground stake testing needs. The complete kit of instrument, test leads, stakes, batteries and calibration certificate are delivered in a tough polypropylene carry case - everything you need to start testing in one kit.

The ground rod tester is rated to IP54 making it truly an outdoor instrument. The ground tester has been designed to be easy to use - a large selector switch makes selection of 2 pole or 3 pole test easy with gloved hands - and the design makes the fitting of shorting links to perform 2 pole tests a thing of the past. Using the optional clamp around the ground rod connection allows the testing of the rod without the need for disconnection, leaving the earthing system intact during testing (ART). A large, clear, easy to read LCD display and thumb sized test button again makes the instrument particularly suited to the outdoor conditions of ground testing.

In addition to this ease of use, the ground tester also automatically checks the connection of the P spike and C spike, indicating the status on the display. The instrument also includes a voltmeter to allow you to measure the ground voltage. The ground tester can measure resistance from 0.01 Ω through to 2000 Ω and earth voltages up to 100 V. To allow accurate testing in noisy environments the instrument is capable of rejecting noise of up to 40 V peak to peak.

The Megger digital ground tester is powered by eight AA batteries which are widely available and also give excellent testing time - the status of these batteries is given by a bar graph on the LCD display allowing you to decide when to change the batteries, before they expire. The Megger ground testers are designed to meet stringent safety standards and are rated CAT IV 100 V.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Electrical Safety Testers
Product Number DET3TC
Product Name Ground
Unlock Full Specs
to access all available technical data

Similar Products

PAT Testers - 8039781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Types of Measurements Class i
View Details
Seaward - Sentinel - Seaward Group USA
Seaward Group USA
Specs
Types of Measurements AC Dielectric; DC Dielectric
AC Voltage Out 100 to 5000 volts
AC Current Out ? to 0.0400 amps
View Details
Impulse/Surge Tester - 7713 - Microtest Corporation
Microtest Corporation
Specs
AC Voltage Out 200 to 10000 volts
Operating Temperature 50 to 104 F (10 to 40 C)
Form Factor Bench Top
View Details